EN
  • EN
  • DE

SNJ54LVTH244AFK

Part No SNJ54LVTH244AFK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Buffer
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 2
Number of Gates 8
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 3.3 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 6 ns
Quiescent Current 14 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 1.83 mm
Turn-On Delay Time 6 ns
Width 8.89 mm
Win Source Part Number 1006886-SNJ54LVTH244AFK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH244AFK CAD Model

Description

The SNJ54LVTH244AFK is a high-performance, Low-Voltage BiCMOS Technology (LVT) Octal Buffer/Line Driver with 3-state outputs from Texas Instruments. Designed to meet the demands of high-speed data transmission systems, this integrated circuit is optimized for voltage levels as low as 2.5V without compromising speed, which makes it suitable for interfacing with high-speed microprocessors and other digital systems.

Key Features

  • Technology: Low-Voltage BiCMOS Technology (LVT)
  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates at 2.5V to 3.3V, which provides compatibility with lower voltage systems and ensures reduced power consumption.
  • Speed: Fast propagation delays and output transition times, suitable for high-speed signal processing applications.
  • Drive Capability: Capable of driving heavily loaded outputs with high current sinking capability, ensuring reliable operation in a variety of applications.
  • Package: Military-grade Flatpack (FK) package that ensures robustness and reliability in harsh environments.

Applications

The SNJ54LVTH244AFK is ideal for a range of applications where high-speed data transfer and low power consumption are required. It is often used in:

  • Bus Interface Buffers
  • Signal Drivers for Transmission Lines
  • Memory Address Drivers
  • Backplane Drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54LVTH244AFK is no exception. This product is manufactured to the highest standards and is suitable for use in military and aerospace applications where performance and durability are paramount.

Support and Resources

For technical support, datasheets, and more information on the SNJ54LVTH244AFK, please visit the Texas Instruments website. Designers and engineers will find a wealth of resources to help integrate this component into their projects.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9043 $83.9043
2+ $68.8446 $137.6892
3+ $66.6932 $200.0796
4+ $64.5418 $258.1672
5+ $62.3904 $311.9520
6+ $55.9362 $335.6172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess