EN
  • EN
  • DE

SNJ54LVTH16245AWD

Part No SNJ54LVTH16245AWD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Direction Bidirectional
Height 3.05 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 15.88 mm
Logic Function Transceiver
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 16
Number of Elements 2
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 3.3 V
Polarity Non-Inverting
Propagation Delay 7 ns
Quiescent Current 5 mA
Radiation Hardening No
RoHS Compliant
Thickness 2.48 mm
Turn-On Delay Time 7 ns
Width 9.66 mm
Win Source Part Number 1020150-SNJ54LVTH16245AWD
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH16245AWD CAD Model

Description

The SNJ54LVTH16245AWD is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device belongs to Texas Instruments' LVTH family, known for its low-voltage, high-speed operation with true TTL input and output compatibility.

Key Features:

  • Technology: The product is built upon BiCMOS technology, which provides the advantages of both bipolar and CMOS transistors, ensuring high speed, low power consumption, and improved noise margins.
  • Logic Type: It is a 16-bit transceiver with 3-state outputs, designed to be used in bidirectional communication between data buses.
  • Voltage Range: The SNJ54LVTH16245AWD operates at a nominal voltage of 3.3V, which allows for low power operation and compatibility with modern low-voltage systems.
  • Drive Capability: The device features high-drive outputs (-32mA I_OH, 64mA I_OL), which is beneficial for driving heavier loads or ensuring signal integrity over longer distances.
  • Package: Enclosed in a 48-pin Ceramic Flat Package (CFP), the SNJ54LVTH16245AWD is designed for durability and reliable operation even in demanding environments.
  • Performance: It boasts a fast propagation delay and transition times, which are critical parameters for high-speed digital applications.

Applications:

The SNJ54LVTH16245AWD is suitable for a wide range of applications, including:

  • Bus interface in multi-voltage systems
  • Level shifting between 3.3V and 5V logic levels
  • Communication devices and data transmission systems
  • High-speed computing and data processing
  • Industrial control and automation

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54LVTH16245AWD is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. Comprehensive testing and quality control measures ensure that each device performs to specifications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5865 $74.5865
2+ $72.2557 $144.5114
3+ $69.9249 $209.7747
4+ $67.5940 $270.3760
5+ $60.6016 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,452 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess