EN
  • EN
  • DE

SNJ54LVC32AFK

Part No SNJ54LVC32AFK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256730-SNJ54LVC32AFK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LVC32AFK CAD Model

Description

The SNJ54LVC32AFK is a high-performance, quad 2-input OR gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the LVC family, which signifies its low-voltage CMOS technology, making it suitable for operation in a wide range of applications that require low power consumption and high-speed performance.

Key Features:

  • Operating Voltage: The SNJ54LVC32AFK operates at a wide range of supply voltages from 2.7V to 3.6V, which allows for use in various logic systems and compatibility with mixed-voltage environments.
  • Logic Type: It includes four independent 2-input OR gates, making it a versatile component for constructing various logic circuits.
  • High Speed: With a typical propagation delay of only 2.7 ns at 3.3V, this device offers high-speed operation, ensuring minimal delay in digital circuits.
  • I/O Compatibility: The inputs are 5V tolerant, which means they can interface with 5V logic signals without sustaining damage, providing a level of protection and flexibility in mixed-voltage systems.
  • Drive Capability: It can drive up to 24 mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require higher current.
  • Package: The SNJ54LVC32AFK is available in a ceramic flat package (FK), which is suitable for military or aerospace applications due to its durability and reliability under extreme conditions.

Applications:

The SNJ54LVC32AFK is ideal for use in a variety of electronic systems, including:

  • Communication systems
  • Data processing
  • Control systems
  • Embedded systems
  • Industrial electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SNJ54LVC32AFK is no exception. With its robust design and manufacturing under stringent conditions, this component ensures reliable performance in your critical applications. The device also meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard, ensuring industry-wide compatibility and reliability.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7859 $63.7859
2+ $52.3371 $104.6742
3+ $50.7016 $152.1048
5+ $49.0660 $245.3300
6+ $47.4305 $284.5830
8+ $42.5239 $340.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess