The SNJ54LS86AJ is a high-performance, quadruple 2-input exclusive OR gate that embodies the quality and reliability synonymous with Texas Instruments. This integrated circuit is designed to operate over a broad range of supply voltages, from 4.75V to 5.25V, making it suitable for a variety of digital logic applications where precise voltage operation is crucial.
Key Features
- Logic Type: Exclusive OR (XOR) Gate
- Number of Circuits: Four 2-input gates
- Operating Voltage: 4.75V to 5.25V
- Package: Military-standard package, ensuring ruggedness and durability under harsh conditions
- Output Current: Capable of driving a moderate load while maintaining signal integrity
- Logic Family: LS
- Technology: Bipolar
Applications
The SNJ54LS86AJ is adept at performing in a multitude of environments, including but not limited to:
- Industrial control systems
- Military and aerospace technology
- Telecommunications infrastructure
- Complex logic circuits
- Data processing equipment
Quality and Reliability
Texas Instruments is renowned for their commitment to manufacturing products that meet the highest standards of quality and reliability. The SNJ54LS86AJ is no exception, being produced in facilities that are both ISO 9001 certified and aligned with the stringent military specifications for electronic components. This ensures that each unit is capable of withstanding extreme temperatures, vibrations, and other environmental stressors.
Environmental and Regulatory Compliance
The SNJ54LS86AJ adheres to a comprehensive set of environmental and regulatory standards, ensuring that it is compliant with global directives on hazardous substances. Texas Instruments is dedicated to sustainability and responsible manufacturing practices, making the SNJ54LS86AJ an environmentally conscious choice for electronic design projects.
Ordering Information
To acquire the SNJ54LS86AJ or to request samples for testing, interested parties should contact Texas Instruments directly or visit their official website for detailed product specifications and ordering procedures.