EN
  • EN
  • DE

SNJ54LS641J

Part No SNJ54LS641J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095344-SNJ54LS641J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS641J CAD Model

Description

Product Overview: SNJ54LS641J from Texas Instruments

The SNJ54LS641J is a high-performance octal bus transceiver designed by Texas Instruments, renowned for its reliability and versatility in various digital applications. This integrated circuit is part of the 54LS series, which is well-regarded for its low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: LS
  • Number of Bits per Element: 8
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package
  • Supply Voltage: Typically 5V
  • Output Current: High / Low

Performance and Durability

The SNJ54LS641J is designed to handle the demanding requirements of military and aerospace applications, thanks to its wide operating temperature range and robust ceramic package. Its octal bus transceiver function allows for bidirectional communication between two buses, with the ability to transmit data from bus A to bus B or vice versa.

Compatibility and Applications

This transceiver is compatible with most TTL logic families, making it a flexible choice for interfacing between systems. The SNJ54LS641J is typically used in microprocessor or microcontroller-based systems, data communication equipment, and control systems where reliable data transfer is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54LS641J is no exception. Each device is rigorously tested to ensure it meets the high standards expected in mission-critical environments. The ceramic package not only provides physical protection but also enhances the thermal characteristics of the device, ensuring stable performance over a wide range of temperatures.

Environmental and Regulatory Compliance

The SNJ54LS641J is designed to comply with the stringent requirements of the defense and aerospace industries. It is manufactured to meet or exceed the applicable MIL-STD specifications, ensuring reliability in even the most challenging conditions.

With its combination of performance, durability, and Texas Instruments' quality assurance, the SNJ54LS641J represents a reliable solution for high-speed logic transfer applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess