EN
  • EN
  • DE

SN74ALS561ADWE4

Part No SN74ALS561ADWE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT SYNCH 20SOIC  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259014-SN74ALS561ADWE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS561ADWE4 CAD Model

Description

Product Overview: SN74ALS561ADWE4

The SN74ALS561ADWE4 is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product belongs to Texas Instruments' Advanced Low-Power Schottky (ALS) family, which is renowned for its balance between speed and power consumption. The SN74ALS561ADWE4 is specifically designed to meet the needs of high-speed digital systems where efficient data transmission is critical.

Key Features

  • Logic Type: Octal D-Type Transparent Latches with 3-State Outputs
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Package / Case: SOIC-20
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.5V to 5.5V

The SN74ALS561ADWE4 features eight D-type transparent latches with three-state outputs. Each latch is designed to directly interface with the bus-structured systems. The octal format of the latches allows for high-density integration, making this IC suitable for applications where space and weight are at a premium.

Applications

This versatile component can be used in a variety of applications, including:

  • Temporary storage of data
  • Bus buffering
  • Data transmission systems
  • Registers in computing systems

The three-state outputs ensure that the IC can be connected directly to a bus, allowing for easy data flow control. This is particularly useful in systems where multiple data sources need to share a common data path.

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74ALS561ADWE4 is designed to deliver consistent performance. The device is fabricated with Schottky technology, which provides a high degree of reliability and low power dissipation. This technology also contributes to the device's fast switching speeds, making it an excellent choice for high-speed data operations.

The SN74ALS561ADWE4 is available in a surface-mount SOIC-20 package, which is ideal for automated assembly processes. The operating temperature range of -40°C to 85°C ensures that the device can function reliably in a wide range of environmental conditions, making it suitable for industrial and commercial applications.

In summary, the SN74ALS561ADWE4 from Texas Instruments is a reliable and versatile component that offers the speed and efficiency required for modern digital systems. Its robust design and advanced technology make it an essential part of any high-speed data processing application.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess