EN
  • EN
  • DE

SN65ALS176DRG4

Part No SN65ALS176DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFFERENTIAL BUS TXRX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 60mV
Data Rate 35Mbd
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098722-SN65ALS176DRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN65ALS176DRG4 CAD Model

Description

Product Overview: SN65ALS176DRG4 by Texas Instruments

The SN65ALS176DRG4 is a robust differential bus transceiver component from Texas Instruments, designed to facilitate high-speed bidirectional communication on balanced transmission lines. This integrated circuit is part of the industry-standard SN65 series and is specifically engineered to operate with the RS-485 and RS-422 standards, making it an ideal choice for long-distance and noise-prone applications.

Key Features

  • High-Speed Operation: Capable of transmitting data at speeds up to 10 Mbps, this transceiver is suitable for high-speed data transmission needs.
  • Differential Interface: The differential design allows for higher noise immunity and enables the use of twisted-pair network cabling, which is essential for reducing electromagnetic interference (EMI).
  • Wide Common-Mode Range: The SN65ALS176DRG4 can handle common-mode voltages from -7V to +12V, providing reliable performance in environments with electrical noise.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device remains safe from overheating, which can occur in high-current conditions.
  • Fail-Safe Receiver: The receiver is designed to output a high logic level when the inputs are open, shorted, or idle, preventing false signals in the absence of data transmission.
  • Low Power Consumption: With its optimized power management, the device consumes low power, making it suitable for energy-sensitive applications.

Applications

The SN65ALS176DRG4 is versatile and can be used in various communication systems such as:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Network equipment
  • Data acquisition systems

Package and Quality

This transceiver comes in an 8-pin SOIC package, denoted by the 'DRG4' suffix, which is suitable for surface-mount technology (SMT) assembly processes. The device's compact form factor and lead (Pb)-free construction comply with modern environmental standards, including RoHS compliance. Additionally, Texas Instruments ensures that the SN65ALS176DRG4 meets stringent quality control measures, providing reliability and performance that engineers can trust for their critical applications.

Overall, the SN65ALS176DRG4 from Texas Instruments stands out as a high-performance differential bus transceiver, offering robust features for reliable data communication in challenging environments.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0579 $51.4475
60+ $1.6886 $101.3160
92+ $1.6358 $150.4936
127+ $1.5830 $201.0410
164+ $1.5303 $250.9692
219+ $1.3720 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess