SNJ54LS367AJ Hex Bus Drivers from Texas Instruments
The SNJ54LS367AJ is a high-performance hex bus driver designed by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the 54LS series and is fabricated with Low-Power Schottky technology, offering a reliable and efficient performance for a wide range of applications.
Key Features
- Logic Type: Bus Driver
- Number of Channels: 6
- Output Current: -12 mA, 12 mA
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
- Mounting Type: Through Hole
- Logic Family: LS
- Propagation Delay Time: 12 ns (Max)
The SNJ54LS367AJ is designed to have high drive current capability, which is ideal for driving heavy loads and capacitive buses. With six independent drivers, it can effectively manage multiple signals simultaneously, making it a versatile choice for complex digital systems.
Applications
The device's robust design and wide operating temperature range make it suitable for use in military and aerospace applications, as well as in industrial environments where reliability under harsh conditions is critical. Its high-speed performance is also well-suited for use in fast data transfer systems, such as computer servers and networking equipment.
Quality and Reliability
TI's commitment to quality ensures that the SNJ54LS367AJ meets stringent industry standards for performance and reliability. Its ceramic package provides excellent thermal properties and environmental protection, ensuring long-term stability and operation even in extreme conditions.
For designers and engineers looking for a dependable bus driver with high-speed capabilities, the SNJ54LS367AJ from Texas Instruments is an excellent choice that combines performance, durability, and quality.