EN
  • EN
  • DE

SNJ54HC4020W

Part No SNJ54HC4020W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Counter Single 14-Bit Binary UP 16-Pin CFPAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Unidirectional
Height 2.03 mm
Lead Free Contains Lead
Length 10.3 mm
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 14
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 225 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.65 mm
Width 6.73 mm
Win Source Part Number 1018320-SNJ54HC4020W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC4020W CAD Model

Description

The SNJ54HC4020W is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability. This particular product is a member of the HC family, which is well-known for its high-speed CMOS technology. The device is designed to meet the stringent requirements of both commercial and military applications, ensuring reliable performance in a variety of settings.

Key Features

  • Technology: The SNJ54HC4020W is built on advanced high-speed CMOS technology, providing a robust platform for digital applications.
  • Functionality: It is a 14-stage binary counter, capable of handling a wide range of counting applications with ease.
  • Package: This device is available in a ceramic flat package (W package), which offers exceptional durability and thermal resistance.
  • Temperature Range: The SNJ54HC4020W is designed to operate over a broad temperature range, making it suitable for military and aerospace applications.
  • Supply Voltage: It operates at a nominal supply voltage, which is compatible with other logic families within the HC series.
  • Logic Levels: The device features standard HC logic levels, ensuring compatibility with a wide range of digital systems.

Applications

The versatility of the SNJ54HC4020W makes it an ideal choice for a multitude of applications, including:

  • Time Delay Generators
  • Frequency Counters
  • Timers
  • Real-Time Clocks
  • Sequential State Machines
  • And many other digital systems that require reliable counting solutions.

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The SNJ54HC4020W is no exception, with its construction and design reflecting TI's dedication to excellence. Whether for commercial or military use, this binary counter is engineered to perform reliably under challenging conditions, ensuring that your projects and applications run smoothly.

Support and Resources

For technical support, detailed product specifications, and application notes, customers can access a wealth of resources on the Texas Instruments website. Additionally, Texas Instruments provides comprehensive customer service to assist with product selection, implementation, and troubleshooting.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2015 $84.4030
3+ $34.6269 $103.8807
5+ $33.5448 $167.7240
7+ $32.4627 $227.2389
8+ $31.3806 $251.0448
11+ $28.1344 $309.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess