EN
  • EN
  • DE

PI3B3384QE

Part No PI3B3384QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10-BIT BUS SW 2-PORT 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1087891-PI3B3384QE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3384QE CAD Model

Description

Introducing the PI3B3384QE from Diodes Incorporated

The PI3B3384QE is a high-performance, 10-bit, 2-port bus switch from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This component is designed to provide unmatched signal integrity and is ideally suited for a wide range of applications, including communication, computing, and networking systems.

Key Features

  • Low On-Resistance: The PI3B3384QE boasts a low on-resistance of typically 5Ω, ensuring minimal signal distortion and power loss across the switch.
  • Wide Bandwidth: With a bandwidth that exceeds 250 MHz, this switch is capable of supporting high-speed data transfer, making it an excellent choice for modern, high-performance systems.
  • 5V Tolerant: The device is 5V tolerant, enabling it to interface with legacy peripherals and systems without the need for level shifters.
  • Low Crosstalk: Engineered for minimal crosstalk, the PI3B3384QE ensures that signals remain clean and separate, even in dense electronic environments.
  • Bi-Directional Switching: The bus switch allows for bi-directional data flow, providing design flexibility and simplifying board layout.
  • Quick Switching Speed: Fast switching speeds ensure that the PI3B3384QE can keep pace with the demands of high-speed data lines.
  • Industrial Temperature Range: Rated for an industrial temperature range of -40°C to +85°C, this switch is reliable in a variety of harsh environments.
  • Packaging: Available in a space-saving 24-pin QSOP package, the PI3B3384QE minimizes board space requirements.

Applications

The flexibility and performance characteristics of the PI3B3384QE make it a versatile component suitable for a range of applications, such as:

  • Switching on/off signals in networking equipment like routers and switches
  • Bus isolation and bus exchange in servers and PC motherboards
  • Signal gating in data acquisition systems
  • Interface bridging in multimedia systems

With its robust feature set, the PI3B3384QE from Diodes Incorporated is the go-to solution for designers looking to enhance the performance and reliability of their digital switching applications. Its superior design ensures that it can meet the requirements of even the most demanding systems, solidifying its place as a cornerstone component in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess