SNJ54HC244FK Octal Buffers and Line Drivers from Texas Instruments
The SNJ54HC244FK is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This particular IC is a member of the HC family and features octal buffers and line drivers with 3-state outputs. It is specifically engineered to drive bus lines or buffer memory address registers with the high-performance operation of the HC logic family.
Constructed with an advanced silicon-gate CMOS technology, the SNJ54HC244FK ensures minimal power consumption while delivering robust high-speed performance. Its octal bus interface design is perfect for interfacing between different voltage levels within a system, as it can translate signals from one logic level to another with ease.
Key Features:
- Logic Type: Octal Buffers / Line Drivers with 3-State Outputs
- Logic Family: HC
- Operating Temperature Range: -55°C to 125°C, making it suitable for military or aerospace applications that require a wider temperature range.
- Package / Case: LCC (Leadless Chip Carrier)
- Pin Count: 20 pins providing sufficient I/O for complex operations.
- Supply Voltage: 2V to 6V, accommodating a variety of logic levels and system requirements.
- Output Current: High drive capability for driving heavy loads.
The device's octal format is divided into two sets of four buffers each, with separate output-enable (OE) inputs. This allows for greater flexibility in control and bus management. When OE is high, the outputs are in a high-impedance state, which effectively isolates the outputs from the bus. This state is crucial for bus-driven applications, preventing conflicts and enabling multiple devices to share the same bus lines without interference.
The SNJ54HC244FK is also characterized for operation over the full military temperature range of -55°C to 125°C. Its durable and reliable construction makes it an ideal choice for mission-critical applications where temperature extremes are a significant concern. The LCC package ensures a compact footprint, saving space on the printed circuit board while still providing robust connectivity for design flexibility.
With its combination of high-speed performance, low power consumption, and reliable operation in extreme environments, the SNJ54HC244FK is an excellent choice for designers who need a dependable solution for their digital bus and buffer applications.