EN
  • EN
  • DE

PSB7200GDW

Part No PSB7200GDW
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183705-PSB7200GDW
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB7200GDW CAD Model

Description

The Infineon PSB7200GDW is a highly integrated single-chip VoIP (Voice over Internet Protocol) gateway controller. It combines a powerful ARM926EJ-S processor, voice codecs, and network interfaces to enable cost-effective and high-performance VoIP solutions.

Applications

  • VoIP Gateways
  • IP Phones
  • Analog Telephone Adapters (ATAs)
  • Residential Gateways
  • Small Business VoIP Systems

Features

  • Integrated ARM926EJ-S processor
  • Voice codecs (G.711, G.729, G.726)
  • Ethernet MAC and PHY
  • POTS/FXS interface
  • DECT/CAT-iq baseband controller

Benefits

  • Reduced system cost through high integration.
  • Improved voice quality with advanced voice processing algorithms.
  • Simplified design with a single-chip solution.
  • Faster time-to-market with a comprehensive software development kit.
  • Enhanced features with support for DECT/CAT-iq cordless phone technology.

Additional Details

The PSB7200GDW is designed to handle the complex tasks involved in VoIP communication, including voice encoding/decoding, packetization, and network management. The integrated ARM926EJ-S processor provides ample processing power for running VoIP applications and handling network protocols. The voice codecs support a variety of audio formats, ensuring compatibility with different VoIP systems. The Ethernet MAC and PHY enable seamless connectivity to IP networks. The POTS/FXS interface allows for connecting traditional analog telephones to the VoIP gateway. The DECT/CAT-iq baseband controller enables support for cordless phones, adding further functionality to the VoIP system. Detailed specifications include the processor clock speed, memory interfaces, Ethernet speeds, codec performance, and operating temperature range. Infineon provides a comprehensive software development kit (SDK) that includes drivers, libraries, and example applications, simplifying the development process. The device is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. The PSB7200GDW is a highly versatile and cost-effective solution for building VoIP gateways and other VoIP-enabled devices.

You May Also Be Interested in

PLX
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess