EN
  • EN
  • DE

SNJ54HC151J

Part No SNJ54HC151J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-LINE TO 1-LINE DATA SELECTORS/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673927-SNJ54HC151J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC151J CAD Model

Description

Product Overview: SNJ54HC151J

The SNJ54HC151J is a high-performance integrated circuit crafted by Texas Instruments, a leader in semiconductor solutions. This device is part of the HC family and is designed to deliver reliable performance in a wide range of digital applications. The SNJ54HC151J is an 8-input multiplexer that provides the function of selecting one line of data from up to eight sources, which can be particularly useful in systems where data consolidation from multiple lines to a single output is required.

Key Features

  • Logic Type: 8-Input Multiplexer
  • Package / Case: CDIP-16 (Ceramic Dual In-line Package)
  • Operating Temperature Range: -55°C to 125°C, suitable for military and aerospace applications
  • Supply Voltage: 2V to 6V, providing flexibility in various power environments
  • Logic Family: HC
  • Propagation Delay Time: Fast switching speeds for high-performance systems

Applications

The SNJ54HC151J is versatile and can be used in a range of applications, including but not limited to:

  • Data routing and signal gating
  • Function generation
  • Digital signal processing
  • Control systems
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54HC151J is no exception. This device is manufactured to the highest standards, ensuring that it performs consistently and reliably, even in the most demanding conditions. The ceramic packaging not only provides robust physical protection but also offers superior thermal properties, ensuring the device operates effectively across a broad temperature range.

Support and Resources

Customers can access comprehensive technical support for the SNJ54HC151J through Texas Instruments' extensive online resources. This includes detailed datasheets, application notes, and design resources to assist with the integration of this multiplexer into various electronic systems. Additionally, Texas Instruments' customer support teams are available to provide assistance and answer any queries related to product performance and application.

In summary, the SNJ54HC151J from Texas Instruments is a reliable and versatile 8-input multiplexer that is suitable for a wide array of high-performance digital applications, particularly those operating in extreme environmental conditions.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7733 $54.4131
16+ $6.3781 $102.0496
25+ $6.1788 $154.4700
34+ $5.9795 $203.3030
44+ $5.7802 $254.3288
58+ $5.1822 $300.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess