EN
  • EN
  • DE

SNJ54F138W

Part No SNJ54F138W
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54F
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673903-SNJ54F138W
Ultra Librarian 3D Model Ultra Librarian SNJ54F138W CAD Model

Description

Product Overview: SNJ54F138W from Texas Instruments

The SNJ54F138W is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is part of the 54F series, designed to deliver fast and reliable performance for a wide range of digital applications. The SNJ54F138W is a 1-of-8 decoder/demultiplexer, which provides high-speed decoding and demultiplexing capabilities, making it an essential component in systems that require efficient data distribution and signal routing.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: 1
  • Number of Outputs: 8
  • Input Voltage: 4.5V - 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Flatpack
  • Mounting Type: Surface Mount

The SNJ54F138W is capable of handling a wide range of input voltages, making it versatile for various logic-level operations. Its robust operating temperature range ensures reliable functionality in extreme conditions, which is critical for military and aerospace applications where durability is a must.

Applications

The device is widely used in systems that require precise control over signal paths, including:

  • Computer systems
  • Data multiplexing
  • Address decoding for memory and I/O
  • Control systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54F138W is no exception. The device is manufactured to meet stringent industry standards, ensuring high reliability and performance. Its ceramic flatpack package is designed for durability and optimal heat dissipation, further enhancing its operational longevity.

Technical Support and Availability

Customers can access comprehensive technical support for the SNJ54F138W through Texas Instruments' extensive online resources, including datasheets, application notes, and design tools. The product is available through authorized Texas Instruments distributors, ensuring availability for both small-scale projects and large-volume production needs.

For those seeking a reliable and high-performing decoder/demultiplexer solution, the SNJ54F138W from Texas Instruments represents a top-tier choice, backed by the company's reputation for quality and innovation.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7706 $51.0824
10+ $10.4785 $104.7850
15+ $10.1510 $152.2650
21+ $9.8236 $206.2956
27+ $9.4961 $256.3947
36+ $8.5138 $306.4968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess