EN
  • EN
  • DE

SNJ54BCT2827AJT

Part No SNJ54BCT2827AJT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, 1-FUNC, 10-BIT, TRUE / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54BCT2827
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1032511-SNJ54BCT2827AJT
Ultra Librarian 3D Model Ultra Librarian SNJ54BCT2827AJT CAD Model

Description

SNJ54BCT2827AJT: A Robust Octal Buffer/Driver from Texas Instruments

The SNJ54BCT2827AJT is a high-performance, octal buffer and line driver designed to meet the requirements for ATE and other demanding applications. Manufactured by Texas Instruments, this integrated circuit is part of the BCT family of products that are optimized for high-speed operation while maintaining the robustness and reliability Texas Instruments is known for.

Key Features

  • Wide Operating Voltage Range: The device operates at a wide range of voltages from 4.5V to 5.5V, making it versatile for interfacing with both TTL and CMOS logic levels.
  • 3-State Outputs: It features 3-state outputs, which can be placed in a high-impedance state, thus allowing for bus-oriented applications.
  • Drive Capability: The SNJ54BCT2827AJT is capable of driving heavily loaded outputs with up to 64 mA of sink current and 15 mA of source current, providing reliable signal integrity.
  • Low Power Consumption: This device is designed for low power consumption, minimizing heat generation and power usage in dense circuit designs.
  • High-Speed Operation: It supports high-speed signal processing, which is essential for ATE and high-performance computing applications.
  • Package Options: The device comes in a durable ceramic flat package, ensuring reliable operation even in harsh environmental conditions.

Applications

The SNJ54BCT2827AJT is ideal for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • High-Speed Data Transmission
  • Bus Interface and Bus Termination
  • Memory Address Driving
  • Buffer Memory and Peripheral Drivers

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SNJ54BCT2827AJT is no exception, and it meets stringent military specifications for performance and durability. With its robust design and advanced manufacturing process, this octal buffer/driver ensures stable operation in a wide range of applications and environments.

For designers looking for a reliable octal buffer/driver that can handle heavy loads and maintain signal integrity, the SNJ54BCT2827AJT from Texas Instruments is an excellent choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess