EN
  • EN
  • DE

HMC232G7

Part No HMC232G7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 6GHZ 7SMD / GaAs MMIC SMT HIGH ISOLATION SPDT SWITCH, DC - 6 GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Obsolete (End Of Life)
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 6GHz
Isolation 46dB
Insertion Loss 1.4dB
Test Frequency 4GHz
P1dB 27dBm
IIP3 49dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 7-SMD, Gull Wing
Supplier Device Package 7-SMD
Part Number Series HMC232
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813947-HMC232G7
Ultra Librarian 3D Model Ultra Librarian HMC232G7 CAD Model

Description

Product Overview: HMC232G7 from Analog Devices Inc.

The HMC232G7 is a state-of-the-art RF (Radio Frequency) mixer product from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This RF mixer is designed for a variety of applications, including wireless infrastructure, test and measurement systems, and military communication devices. The HMC232G7 stands out for its superior performance in signal processing, offering both high linearity and a broad frequency range.

Key Features

  • High Linearity: The HMC232G7 provides exceptional linearity, making it ideal for complex RF systems that require accurate signal representation without distortion.
  • Wide Frequency Range: This mixer operates across a wide range of frequencies, ensuring versatility in various RF applications.
  • Passive Double-Balanced Design: The passive double-balanced configuration of the HMC232G7 ensures excellent port isolation and minimizes the generation of spurious signals.
  • Low Conversion Loss: With its efficient design, the HMC232G7 maintains a low conversion loss, which is critical for maintaining signal integrity in RF systems.
  • Compact MMIC Form Factor: The mixer comes in a compact MMIC (Monolithic Microwave Integrated Circuit) package, making it easy to integrate into space-constrained designs.

Applications

  • Wireless Infrastructure
  • Test and Measurement Systems
  • Military Communications
  • Satellite Terminals

The HMC232G7 from Analog Devices Inc. is an exceptional choice for designers looking to enhance the performance of their RF systems. With its robust feature set and versatile application potential, this mixer is poised to deliver reliable and efficient operation across a multitude of demanding RF environments.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess