SNJ54BCT240J Octal Buffer/Line Driver by Texas Instruments
The SNJ54BCT240J is a high-performance, octal buffer and line driver designed to meet the stringent requirements of military and aerospace applications. Manufactured by Texas Instruments, this integrated circuit is part of the BCT family of components, known for their reliability and robustness in extreme conditions.
This device features eight independent buffer/line drivers with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. The SNJ54BCT240J operates from a 4.5V to 5.5V supply, ensuring compatibility with standard 5V systems.
Key Features:
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package: Ceramic DIP (Dual In-line Package)
- Technology: BiCMOS
The SNJ54BCT240J is characterized for operation over the full military temperature range of -55°C to 125°C. The device is housed in a durable ceramic DIP, ensuring its integrity and functionality in harsh environments. Its military-grade design certifies that it can withstand the rigors of high-demand applications, including satellite systems, military hardware, and avionics.
With its fast propagation delays and edge rates, the SNJ54BCT240J is optimized for improved signal quality, reducing noise and ensuring clean transitions. This makes it an excellent choice for critical communication systems where signal integrity cannot be compromised.
For system designers and engineers looking for a reliable solution in mission-critical applications, the SNJ54BCT240J from Texas Instruments offers the performance and durability to meet the most demanding requirements. Its military-level quality assurance guarantees that each device will perform to the highest standards, maintaining system stability and operational integrity under all circumstances.
Whether used in defense systems or space exploration, the SNJ54BCT240J stands as a testament to Texas Instruments' commitment to providing high-quality, dependable components for the most challenging applications.