SNJ54ALS874AJT Octal D-Type Edge-Triggered Flip-Flop
The SNJ54ALS874AJT is a high-performance integrated circuit from Texas Instruments, designed to provide reliable and efficient data storage in the form of eight edge-triggered D-type flip-flops. This device is part of the advanced low-power Schottky (ALS) family, which is renowned for its exceptional speed and power efficiency, making it an ideal choice for a wide range of digital applications.
Each flip-flop in the SNJ54ALS874AJT has independent data (D) inputs, clock (CLK) inputs, and clear (CLR) inputs. The outputs (Q) provide the stored data, and the complementary outputs (Q̅) are also available for added flexibility. The flip-flops are triggered on the rising edge of the clock signal, ensuring precise timing for data capture, and the clear function is synchronous, allowing for the simultaneous clearing of all flip-flops when required.
The SNJ54ALS874AJT operates over a wide voltage range and is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications that demand high reliability and robust performance under extreme conditions. The device is housed in a durable ceramic package, which provides excellent thermal and mechanical protection.
This versatile component can be used in a variety of digital systems, including:
- Registers
- Counters
- Memory storage units
- Control systems
With its fast setup and hold times, the SNJ54ALS874AJT ensures that data is captured and held securely, minimizing the risk of data corruption due to timing errors. Furthermore, its low power consumption makes it an eco-friendly choice for energy-conscious designs.
The SNJ54ALS874AJT is a testament to Texas Instruments' commitment to providing high-quality, dependable components for the electronics industry. Its combination of speed, power efficiency, and robustness in harsh environments makes it a preferred choice for designers seeking performance and reliability in their digital circuit designs.