EN
  • EN
  • DE

NCP1256ESN65T1G

Part No NCP1256ESN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Converter Offline Flyback Topology 65kHz 6-TSOP
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 8.9V ~ 28V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-TSOP
Family Name NCP1256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928792-NCP1256ESN65T1G
Ultra Librarian 3D Model Ultra Librarian NCP1256ESN65T1G CAD Model

Description

The ON Semiconductor NCP1256ESN65T1G is a versatile, high-performance PWM controller designed to meet the stringent requirements of today's power conversion applications. This component is engineered to offer exceptional efficiency and reliability for AC-DC power supplies, particularly in applications such as adapters, open-frame power supplies, and LCD monitors.

Key Features

  • High-Frequency Operation: With an operation frequency of up to 65 kHz, the NCP1256ESN65T1G allows for smaller-sized magnetic components, resulting in a more compact power supply design.
  • Adjustable Output: The PWM controller supports an adjustable output, providing design flexibility to cater to various output voltage requirements.
  • Current-Mode Control: This feature ensures fast response to load transients and provides excellent output voltage regulation.
  • Frequency Foldback: The NCP1256ESN65T1G reduces its switching frequency under light-load conditions, enhancing efficiency and reducing standby power consumption.
  • Protection Features: It incorporates several protection features including overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), ensuring safe operation under abnormal conditions.
  • GreenPoint® Technology: The inclusion of ON Semiconductor's proprietary GreenPoint® technology aids in achieving energy-efficient power conversion, complying with various international energy-saving standards.

Applications

  • AC-DC Adapters
  • Open Frame Switching Power Supplies
  • LCD Monitors and TVs
  • Standby and Auxiliary Power Supplies

The NCP1256ESN65T1G is available in a space-saving SOT-23-6 package, making it an excellent choice for compact power supply designs. Its robust design and comprehensive feature set ensure that it can deliver efficient and reliable performance for a wide range of power conversion applications.

Ordering Information

The ON Semiconductor NCP1256ESN65T1G is available for order now. For detailed product information, technical specifications, and support, please visit ON Semiconductor's official website or contact your local authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3326 $51.5530
370+ $0.2729 $100.9730
570+ $0.2644 $150.7080
785+ $0.2558 $200.8030
1,015+ $0.2473 $251.0095
1,355+ $0.2217 $300.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess