The SNJ54ALS74AJ from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device features two independent flip-flops with direct clear and preset inputs for each flip-flop. It is part of the advanced low-power Schottky (ALS) family, which is known for its balance between speed and power consumption, making it an excellent choice for a wide range of applications.
Key Features:
- Logic Family: Advanced Low-Power Schottky (ALS)
- Flip-Flop Type: Dual D-type with positive-edge triggering
- Output Current: Capable of driving up to 24mA at the outputs
- Supply Voltage: Operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL levels
- Setup and Hold Times: Fast setup and hold times for high-speed operation
- Direct Clear and Preset Inputs: Each flip-flop has individual clear and preset inputs for added flexibility in control
- Package: Available in a durable ceramic dual in-line package (CERDIP) for reliable performance in harsh environments
Applications:
The SNJ54ALS74AJ is versatile and can be used in a multitude of electronic systems, including:
- Industrial control systems
- Communication equipment
- Data processing
- Instrumentation and test equipment
- Automotive electronics
- Complex logic circuits
Quality and Reliability:
Texas Instruments is committed to delivering high-quality and reliable components. The SNJ54ALS74AJ is manufactured to stringent standards, ensuring consistent performance and longevity in your electronic projects. With its robust design and proven technology, this flip-flop IC can be trusted for critical and demanding applications.