The DAC122S085CIMM is a precision 12-bit dual-channel digital-to-analog converter (DAC) engineered by Texas Instruments, designed to deliver high-performance and low-power consumption in a compact package. This versatile DAC is ideal for various applications, including process control, data acquisition systems, and portable battery-operated devices.
Key Features
- Resolution: Each of the two DACs offers a 12-bit resolution, providing fine granularity for analog output signals.
- Interface: The device features a 3-wire SPI serial interface which operates at clock rates up to 40 MHz, enabling fast data transfers with minimal pin count.
- Supply Voltage: It operates from a single 2.7V to 5.5V supply, accommodating a wide range of applications and power sources.
- Power Efficiency: The DAC122S085CIMM is optimized for low-power consumption, drawing a mere 200 µA at 3V, making it suitable for portable and battery-operated equipment.
- Settling Time: It boasts a fast settling time of 8 µs to within ±0.5 LSB, allowing for quick updates to the analog output.
- Package: Packaged in a compact 10-pin VSSOP, the DAC122S085CIMM saves board space and is ideal for space-constrained applications.
- Temperature Range: The device is specified for operation from -40°C to +105°C, accommodating industrial temperature ranges.
Applications
The DAC122S085CIMM's combination of dual-channel output, high resolution, and low power consumption makes it suitable for a variety of applications, such as:
- Portable battery-powered devices
- Process control and automation
- Data acquisition systems
- Digital gain and offset adjustment
- Programmable voltage and current sources
Conclusion
Overall, the DAC122S085CIMM from Texas Instruments is a high-quality, versatile component that offers precision and efficiency for systems requiring reliable digital-to-analog conversion. Its dual channels, fast data interface, and micro power operation make it an excellent choice for designers looking to optimize their systems for performance and power consumption.