EN
  • EN
  • DE

SNJ54ALS574AJ

Part No SNJ54ALS574AJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ALS SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS574
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896858-SNJ54ALS574AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS574AJ CAD Model

Description

SNJ54ALS574AJ Octal Edge-Triggered D-Type Flip-Flops

The SNJ54ALS574AJ from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for its exceptional speed and power efficiency. The SNJ54ALS574AJ is designed to store eight bits of data and is ideal for a wide range of digital applications where reliable data storage and retrieval are required.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device captures data on the rising edge of the clock signal, ensuring precise timing and synchronization across all eight flip-flops.
  • 3-State Outputs: Each flip-flop has a 3-state output that can be used in bus-oriented applications. This allows for high-impedance states, enabling multiple devices to share the same output lines without interference.
  • Wide Operating Voltage Range: The SNJ54ALS574AJ operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with other logic families.
  • High Drive Capability: The outputs can drive up to 15 LSTTL loads, providing the ability to handle significant current without performance degradation.
  • Low Power Consumption: As part of the ALS series, the device is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Durable Ceramic Package: The SNJ54ALS574AJ comes in a robust ceramic package, providing excellent thermal resistance and reliability for use in harsh environments.

Applications

The SNJ54ALS574AJ is versatile and can be used in various digital systems, including:

  • Data storage and retrieval systems
  • Microprocessor or microcontroller interface
  • Communication systems
  • Industrial control systems
  • Instrumentation and test equipment

With its combination of speed, power efficiency, and robust design, the SNJ54ALS574AJ is an excellent choice for designers looking to implement reliable and high-performance data storage solutions in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess