The SN74LVC2G126DCT3 is a high-performance, dual-line buffer gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the SN74LVC family, known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features:
- Logic Type: Dual Bus Buffer Gate with 3-State Outputs
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic levels and enabling use in mixed-voltage applications.
- Output Drive Capability: Capable of driving ±24mA at 3.3V, making it suitable for driving heavier loads.
- Logic Level Translation: Its broad voltage range allows for translation between different logic levels, facilitating communication between devices operating at different voltages.
- Low Power Consumption: Features a low static power consumption, which is critical for battery-powered and energy-efficient designs.
- High-Speed Operation: Fast propagation delays ensure suitability for high-speed data transmission and processing applications.
- Package: Comes in an SM8 package, which is compact and suitable for space-constrained applications.
Applications:
The SN74LVC2G126DCT3 is versatile and can be used in a wide range of electronic applications including:
- Mobile Phones
- Personal Computers
- Networking Equipment
- Portable Electronics
- Data Communication Systems
- Signal Conditioning
Quality and Reliability:
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC2G126DCT3 is no exception, as it undergoes rigorous testing and quality control processes to ensure performance and durability in various environmental conditions.
Environmental Compliance:
This product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations for electronic components.
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments datasheet for the SN74LVC2G126DCT3.