EN
  • EN
  • DE

SNJ54ALS564BJ

Part No SNJ54ALS564BJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ALS564B OCTAL D-TYPE EDGE TRIG / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS564
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673882-SNJ54ALS564BJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS564BJ CAD Model

Description

Product Overview: SNJ54ALS564BJ from Texas Instruments

The SNJ54ALS564BJ is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its combination of low power consumption and high-speed operation. The SNJ54ALS564BJ is an octal D-type flip-flop with a clear function, making it an essential component for a wide range of digital applications.

Key Features

  • Logic Type: Octal D-type flip-flop which provides storage for eight bits of data.
  • Clear Function: The device includes a clear function that allows the flip-flops to be reset to a low state, ensuring a predictable starting condition.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which allows for precise timing control.
  • Output Drive Capability: The SNJ54ALS564BJ boasts a robust output drive capability, suitable for driving high capacitive loads while maintaining signal integrity.
  • Low Power Consumption: As a member of the ALS series, this device is engineered to operate with low power dissipation, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to perform reliably over a broad temperature range, making it suitable for industrial and military applications.

Applications

The SNJ54ALS564BJ is versatile and can be used in various digital systems, including:

  • Data storage and transfer
  • Control systems
  • Processors and microcontrollers
  • Communication systems
  • Instrumentation

Quality and Reliability

TI's SNJ54ALS564BJ is built to meet high-quality standards, ensuring reliable performance in critical applications. The device is available in a ceramic J-leaded package, which provides excellent thermal and mechanical characteristics, contributing to its durability and longevity.

For designers and engineers looking for a dependable octal D-type flip-flop with clear function, the SNJ54ALS564BJ from Texas Instruments offers a perfect blend of power efficiency, speed, and reliability, making it an excellent choice for both commercial and demanding environments.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess