The UPRMA2A05 is a solid state relay (SSR) manufactured by IXYS Integrated Circuits (formerly Clare, Inc.). This SSR is designed for switching AC or DC loads, providing electrical isolation and long-term reliability compared to traditional electromechanical relays. It is suitable for a variety of applications where reliable and quiet switching is required.
Applications:
- Industrial automation
- Lighting control
- Heating and cooling systems
- Motor control
- Medical equipment
- Security systems
Features:
- Load Voltage: 0-250V AC/DC
- Load Current: Up to 500mA
- Low On-Resistance
- Optical Isolation
- Surface Mount Package
- Zero-Crossing Detection (AC models)
Benefits:
- Long lifespan compared to electromechanical relays
- Silent operation
- Electrical isolation between control and load circuits
- Reduced EMI (Electromagnetic Interference)
- Fast switching speed
- High reliability
Additional Details:
The UPRMA2A05 SSR features optical isolation, providing electrical isolation between the control input and the load output. This protects the control circuitry from voltage spikes and noise on the load side. The low on-resistance minimizes power dissipation and heat generation. The surface mount package allows for automated assembly and reduces board space. The SSR is designed to switch both AC and DC loads. The zero-crossing detection feature (available in AC models) minimizes switching transients and reduces EMI. The UPRMA2A05 SSR is a reliable and efficient alternative to electromechanical relays, offering long-term performance and reduced maintenance requirements. The SSR's construction allows for improved vibration and shock resistance when compared to traditional electromechanical relays. Because SSRs use semiconductors to switch currents, they provide very high endurance and silent operation.