EN
  • EN
  • DE

SNJ54ALS257AJ

Part No SNJ54ALS257AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256560-SNJ54ALS257AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS257AJ CAD Model

Description

Product Overview: SNJ54ALS257AJ

The SNJ54ALS257AJ is a high-quality integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) series, which is known for its exceptional speed and energy efficiency. The SNJ54ALS257AJ is a quad 2-input multiplexer with 3-state outputs, making it a versatile component for various digital applications.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Output Type: 3-State
  • Package / Case: J-Package
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage: Typically 5V
  • Switching Speed: Fast propagation delay times
  • Technology: Advanced Low-Power Schottky (ALS)

Functional Description

The SNJ54ALS257AJ features four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one select input, and one 3-state output. The select input determines which data input is connected to the output. When the enable input is active, the selected data input is presented at the output; when the enable input is inactive, the output enters a high-impedance state. This 3-state feature allows for the outputs to be connected directly to a bus, facilitating bus-oriented applications.

Applications

With its fast switching speeds and low power consumption, the SNJ54ALS257AJ is well-suited for a wide range of digital systems. It is commonly used in:

  • Data routing
  • Signal multiplexing
  • Function generation
  • Communication systems
  • Control systems

Reliability and Quality

TI's SNJ54ALS257AJ is designed to meet the stringent requirements of military and aerospace applications, with an operating temperature range of -55°C to 125°C. The device is packaged in a durable ceramic package, ensuring high reliability and performance even in harsh environments. Texas Instruments is committed to maintaining the highest quality standards, making the SNJ54ALS257AJ a trusted choice for critical and high-performance applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess