EN
  • EN
  • DE

SNJ54ABTH16245WD

Part No SNJ54ABTH16245WD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256499-SNJ54ABTH16245WD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABTH16245WD CAD Model

Description

Product Overview: SNJ54ABTH16245WD

The SNJ54ABTH16245WD is a high-performance integrated circuit manufactured by Texas Instruments, designed to address the needs of high-speed digital signal transmission. This product belongs to the ABT (Advanced BiCMOS Technology) family and is a 16-bit bus transceiver with 3-state outputs, providing a robust interface for bidirectional communication between two buses.

Key Features

  • Technology: The device leverages advanced BiCMOS technology, which combines the high-speed performance of bipolar transistors with the power efficiency of CMOS technology, ensuring reliable operation in demanding applications.
  • Bus Interface: It features two 8-bit bus transceivers with 3-state outputs, enabling bidirectional data flow with high drive capability.
  • Voltage Compatibility: The SNJ54ABTH16245WD operates at 5V VCC, making it compatible with TTL (Transistor-Transistor Logic) levels, and it can interface with 5V and 3.3V logic without additional components.
  • Speed: This device is designed for improved signal performance, which is crucial for high-speed data transmission, minimizing propagation delay and skew.
  • Package: It comes in a durable ceramic flat package (CFP), which provides excellent thermal and mechanical characteristics suitable for harsh environments.

Applications

The SNJ54ABTH16245WD is ideal for a wide range of applications where high-speed data transfer and signal integrity are paramount. Its uses span across various industries, including:

  • Telecommunications equipment
  • Computing and data storage systems
  • Industrial control and automation
  • Professional audio and video equipment
  • Networking and data communication devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54ABTH16245WD is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for military and aerospace applications. Its robust design and manufacturing process guarantee performance in the most demanding conditions, providing engineers with a reliable solution for their high-speed digital interface needs.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their support services for further assistance with the SNJ54ABTH16245WD.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess