EN
  • EN
  • DE

ICM7217CIQI

Part No ICM7217CIQI
Manufacturer Maxim Integrated
Catalog Custom Parts (E - I)
Description Maxim Plcc 28PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202537-ICM7217CIQI
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7217CIQI CAD Model

Description

Maxim Integrated ICM7217CIQI Product Overview

The ICM7217CIQI is a highly integrated, 4-digit, fully static LED-display counter IC from Maxim Integrated. This versatile device is designed to interface with a 7-segment numeric LED display, providing a simple and effective solution for display applications requiring accurate counting and numeric data representation. The ICM7217CIQI is ideal for a wide range of applications, including industrial control systems, medical equipment, consumer electronics, and any system where numeric information needs to be displayed.

Featuring an on-chip oscillator, the ICM7217CIQI can be used in either multiplexed or non-multiplexed applications. Its flexibility allows for direct driving of common anode or common cathode displays without the need for external drivers. This simplifies the design and reduces the component count for the display system.

The ICM7217CIQI offers a variety of functions that make it highly adaptable to different counting tasks. It can operate in several modes, including count-up, count-down, and display hold. Users can easily set the counter to count in response to externally supplied input pulses. Additionally, the counter can be programmed to display a preset value or to limit the count within a certain range.

Designed with user convenience in mind, the ICM7217CIQI is equipped with multiplexed BCD I/O ports that can be interfaced with standard bus structures, making it easy to integrate into existing designs. The IC also includes a built-in debounce circuit that filters out spurious pulses from the input, ensuring reliable operation even in electrically noisy environments.

Manufactured in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, the ICM7217CIQI is designed for robust performance and long-term reliability. It operates over a wide temperature range, making it suitable for use in varying environmental conditions. With its combination of features, the ICM7217CIQI from Maxim Integrated stands out as a powerful and versatile solution for designers seeking to incorporate a digital counter display into their electronic projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hanrun
Lowest to $0.7534
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Intersil
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess