EN
  • EN
  • DE

SNJ54ABT16244WD

Part No SNJ54ABT16244WD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256486-SNJ54ABT16244WD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT16244WD CAD Model

Description

SNJ54ABT16244WD: 16-Bit Buffer/Driver from Texas Instruments

The SNJ54ABT16244WD is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the industry leaders in semiconductor solutions. This device is part of the ABT family of products, known for their advanced bi-CMOS technology, which combines the strengths of both bipolar and CMOS transistors to provide high-speed operation while maintaining low power consumption.

This 16-bit buffer/driver is crafted to ensure optimal performance in a variety of digital systems. It features two separate 8-bit sections with individual output-enable (OE) signals, making it highly versatile for applications that require isolated data paths. The SNJ54ABT16244WD is capable of driving heavily loaded outputs with a 3-state function, which is essential for bus-oriented systems.

The device is housed in a durable ceramic flat (WD) package, ensuring robustness and reliability even in harsh environmental conditions. This makes it suitable for military or aerospace applications that demand high levels of precision and durability. The SNJ54ABT16244WD operates over the full military temperature range, which further underscores its utility in extreme scenarios.

Key features of the SNJ54ABT16244WD include:

  • 16-bit bus interface: Allows for efficient data transfer and signal buffering in high-speed digital systems.
  • 3-state outputs: Provides the ability to put the output into a high-impedance state, which is crucial for bus management and preventing data contention.
  • Individual output-enable controls: Offers greater control over each section of the device, enhancing flexibility in application design.
  • Wide operating temperature range: Ensures reliable operation under extreme temperatures, suitable for military-grade equipment.
  • Low power consumption: ABT technology ensures that the device operates efficiently, conserving power without sacrificing speed.

Applications for the SNJ54ABT16244WD are diverse and include bus drivers, memory address drivers, and any system that requires high-speed, low-power, non-inverting buffer/driver functions. With its robust packaging and advanced technology, this Texas Instruments product is a reliable choice for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess