EN
  • EN
  • DE

SNJ5445J

Part No SNJ5445J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5445 BCD-TO-DECIMAL DECODERS/DRI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673789-SNJ5445J
Ultra Librarian 3D Model Ultra Librarian SNJ5445J CAD Model

Description

The SNJ5445J is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This particular IC is known for its robust functionality and versatility, making it a popular choice among engineers and designers in various industries.

Key Features:

  • Durable Construction: The SNJ5445J is housed in a sturdy package that ensures its reliability and longevity under challenging conditions.
  • High-Speed Operation: Engineered for speed, this integrated circuit delivers fast performance, which is crucial for applications requiring quick data processing and signal transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ5445J maintains low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Wide Operating Temperature Range: This device can operate effectively over a broad temperature range, making it suitable for use in environments with extreme temperatures.
  • Compatibility: The SNJ5445J is designed to be compatible with a wide range of other electronic components and systems, ensuring seamless integration into existing designs.

Applications:

The versatility of the SNJ5445J allows it to be utilized in a myriad of applications, including but not limited to:

  • Industrial control systems
  • Communication equipment
  • Automotive electronics
  • Data processing units
  • Aerospace and defense technology

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and the SNJ5445J is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust in the SNJ5445J for their critical applications, knowing it is backed by Texas Instruments' reputation for excellence in the semiconductor industry.

Support and Resources:

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and technical support. This ensures that integrating the SNJ5445J into your projects is as smooth and efficient as possible, with access to all the necessary information for optimal use.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess