EN
  • EN
  • DE

SNJ5425J

Part No SNJ5425J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 5425 DUAL 4-INPUT NOR GATES WITH / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5425
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673780-SNJ5425J
Ultra Librarian 3D Model Ultra Librarian SNJ5425J CAD Model

Description

The SNJ5425J is a high-performance integrated circuit from the renowned manufacturer Texas Instruments, designed for a variety of applications requiring robust digital logic functionality. This IC is a part of the 5400 series, which is known for its reliability and versatility, making it an excellent choice for both commercial and military-grade projects.

Key Features

  • Durable Construction: The SNJ5425J is built to meet stringent quality standards, ensuring its performance in even the most demanding conditions. Its robust design is suitable for extended temperature ranges, which is a hallmark of military-spec components.
  • Logic Functionality: This device is equipped with advanced logic circuitry, providing reliable and efficient performance for a variety of digital operations. It is designed to handle complex computations and signal processing tasks with ease.
  • Compatibility: With its industry-standard footprint, the SNJ5425J is easily integrated into existing systems without the need for extensive redesigns or custom fittings. This ensures a smooth transition and compatibility with a wide range of hardware configurations.
  • Power Efficiency: Texas Instruments has engineered the SNJ5425J to operate with minimal power consumption, making it an ideal choice for battery-powered or energy-sensitive applications where efficiency is paramount.
  • Long-Term Availability: As with many Texas Instruments products, the SNJ5425J is backed by a commitment to long-term availability. This reassures designers and manufacturers that they can rely on this component for future projects without concerns about obsolescence.

Applications

The versatility of the SNJ5425J allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Communication equipment
  • Avionics and aerospace technology
  • Complex data processing units
  • Automotive electronics

In summary, the SNJ5425J from Texas Instruments is a durable, efficient, and versatile IC that provides reliable logic solutions for a multitude of applications. Its military-grade construction ensures performance under extreme conditions, making it a trusted component in critical systems worldwide.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0637 $60.2548
9+ $12.3600 $111.2400
13+ $11.9738 $155.6594
18+ $11.5875 $208.5750
23+ $11.2013 $257.6299
30+ $10.0425 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess