EN
  • EN
  • DE

MAX6501UKP075

Part No MAX6501UKP075
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description MICROPOWER TEMPERATURE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 75°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6501
Standard Package 93 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631884-MAX6501UKP075
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP075 CAD Model

Description

Maxim Integrated MAX6501UKP075 Temperature Switch

The MAX6501UKP075 is a precision temperature switch from Maxim Integrated, designed to provide a reliable and efficient solution for temperature monitoring and control in a wide range of applications. This compact and robust device is housed in a small SOT23 package, making it ideal for space-constrained applications where accurate temperature detection is crucial.

Key Features

  • Temperature Accuracy: The MAX6501UKP075 boasts a high accuracy level, ensuring precise temperature monitoring.
  • Low Power Consumption: With its design focused on energy efficiency, this temperature switch is suitable for battery-powered devices, minimizing power usage and extending battery life.
  • Programmable Temperature Threshold: Users can set the temperature threshold according to their specific needs, providing flexibility across different use cases.
  • Simple Interface: The device offers a straightforward logic output that indicates whether the temperature is above or below the programmed threshold, simplifying integration into existing systems.

Applications

The MAX6501UKP075 is versatile and can be used in various applications, including:

  • Portable electronics
  • Industrial systems
  • Data communication equipment
  • Environmental monitoring systems
  • Medical devices

Technical Specifications

The technical specifications of the MAX6501UKP075 provide a glimpse into its performance capabilities:

  • Package Type: SOT23
  • Operating Temperature Range: -40°C to +125°C
  • Output Type: Active-low, open-drain
  • Supply Voltage Range: 2.7V to 5.5V
  • Threshold Temperature: Factory-set at 75°C

Conclusion

The MAX6501UKP075 from Maxim Integrated is a highly reliable and efficient temperature switch designed for precision temperature monitoring. Its small footprint, low power consumption, and programmable features make it an excellent choice for engineers and designers looking to incorporate temperature control into their systems. Whether for consumer electronics or industrial applications, the MAX6501UKP075 stands out as a top-tier component for thermal management.

You May Also Be Interested in

Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9962 $59.9620
24+ $4.9200 $118.0800
37+ $4.7662 $176.3494
51+ $4.6125 $235.2375
65+ $4.4588 $289.8220
87+ $3.9975 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess