EN
  • EN
  • DE

SNJ54145J

Part No SNJ54145J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Decoder/Driver Single 4-to-10 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -250 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Decoder
Low Level Output Current 80 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 10
Number of Channels 1
Number of Elements 1
Number of Inputs 4
Number of Outputs 10
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 50 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 50 ns
Width 6.92 mm
Win Source Part Number 990850-SNJ54145J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54145J CAD Model

Description

The SNJ54145J is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular model is part of the 54 series, known for its robust performance and reliability in a wide range of applications. The SNJ54145J is a digital BCD-to-decimal decoder/driver, designed to interface with systems that require the conversion of binary coded decimal (BCD) inputs to decimal outputs.

Key Features

  • Logic Type: BCD to Decimal Decoder/Driver
  • Output Configuration: Nixie tube compatible
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications
  • Package / Case: J-Lead Ceramic Package, ensuring durability and resistance to harsh conditions
  • Logic Family: TTL, which stands for Transistor-Transistor Logic, a type of digital circuit used in computers and other electronic devices

Applications

The SNJ54145J is versatile and can be used in a variety of settings, including but not limited to:

  • Instrumentation panels
  • Digital clocks and timers
  • Computing systems requiring decimal readout
  • Military and aerospace technology

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SNJ54145J is no exception, with its construction designed to withstand extreme environments and provide consistent performance over its operational lifespan. Users can trust in the reliability of this component for their critical and high-performance applications.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. These resources are designed to facilitate the integration of the SNJ54145J into various systems and to ensure optimal use of the device's capabilities.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess