The SNJ54116J is a high-quality integrated circuit produced by Texas Instruments, renowned for its performance and reliability in a variety of electronic applications. This particular component is part of the 5400 series, which is characterized by its robustness and compatibility with military specifications, ensuring operation under extreme conditions.
Key Features
- Dual 4-Bit Binary Counters: The SNJ54116J contains two independent 4-bit binary counters, providing versatility in digital counting applications.
- High-Speed Operation: Designed for rapid counting, it is capable of handling high-frequency input signals, making it suitable for fast digital systems.
- Asynchronous Master Reset: This feature allows for the counters to be quickly and directly reset to zero, which is essential for precise timing and control in digital circuits.
- Durable Military Grade: As part of the military-grade product line, it is built to meet MIL-STD specifications, ensuring its performance in harsh environments and under stringent conditions.
- Direct Replacement: The SNJ54116J can serve as a direct replacement for similar counters, providing an easy upgrade path for existing designs.
Applications
The SNJ54116J is suitable for a broad range of applications, particularly where high reliability and durability are required. This includes:
- Defense and aerospace electronics
- High-reliability commercial systems
- Industrial automation
- Communication infrastructure
- Complex digital systems requiring precise timing and control
Technical Specifications
| Parameter |
Value |
| Logic Family |
5400 |
| Operating Temperature Range |
-55°C to +125°C |
| Package Type |
J Package (Ceramic DIP) |
| Pin Count |
16 |
For those looking to incorporate a reliable and high-speed binary counter into their designs, the SNJ54116J from Texas Instruments stands out as an excellent choice, offering both performance and durability in a single package.