EN
  • EN
  • DE

SNJ5410W

Part No SNJ5410W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE 3-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256448-SNJ5410W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ5410W CAD Model

Description

The SNJ5410W from Texas Instruments is a high-performance, military-grade integrated circuit that features three independent 3-input NAND gates. This device is designed to meet the stringent requirements of military and aerospace applications, providing reliable and robust performance under extreme environmental conditions.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: -55°C to +125°C
  • Logic Case Style: Flatpack
  • Mounting Type: Through Hole
  • Pin Count: 14
  • Technology: TTL
  • Propagation Delay: Fast propagation times for critical applications
  • Output Current: High-current outputs for driving multiple loads

Applications

The SNJ5410W is suitable for a wide range of high-reliability applications, including:

  • Defense and Aerospace Systems
  • Communication Infrastructure
  • Satellite and Spacecraft Electronics
  • Navigation and Guidance Systems
  • Missile and Weapons Systems

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the SNJ5410W is no exception. This device is manufactured using proven fabrication techniques and undergoes rigorous testing to ensure it meets the demanding requirements of military specifications.

Environmental Compliance

The SNJ5410W is designed to be compliant with environmental regulations, ensuring that it can be used in applications that are sensitive to ecological impacts.

Ordering Information

For detailed ordering information and to request samples, please contact Texas Instruments or an authorized distributor. Ensure that you specify the correct part number, SNJ5410W, to receive the exact device suited for your application needs.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess