EN
  • EN
  • DE

SNJ5402J

Part No SNJ5402J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256438-SNJ5402J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ5402J CAD Model

Description

The SNJ5402J is a high-quality integrated circuit product from Texas Instruments, renowned for its precision engineering and reliability in various applications. This component is part of the SNJ series, which is known for its robust performance and compatibility with a broad range of electronic systems.

Key Features

  • Versatility: Designed to cater to diverse electronic circuits, the SNJ5402J is a versatile component suitable for a wide array of applications, from industrial to consumer electronics.
  • Durability: It is built to withstand harsh conditions, ensuring long-term performance stability and reliability.
  • High Performance: The SNJ5402J offers high-speed functionality, making it an ideal choice for circuits requiring quick response times and efficient operation.

Product Specifications

The SNJ5402J is characterized by its exceptional specifications that ensure it meets the stringent requirements of complex electronic systems:

  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant with the Restriction of Hazardous Substances directive
  • Mounting Style: Through-Hole
  • Package/Case: J-Lead Ceramic Package
  • Operating Temperature Range: Specified by manufacturer

Applications

The SNJ5402J is engineered to be a flexible component that can be integrated into various circuits. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Communication devices
  • Power management systems
  • Consumer electronics

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The SNJ5402J is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability. Customers can trust in the Texas Instruments brand for components that excel in functionality and endurance.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0945 $56.6615
16+ $6.6417 $106.2672
24+ $6.4341 $154.4184
33+ $6.2266 $205.4778
42+ $6.0190 $252.7980
56+ $5.3964 $302.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess