EN
  • EN
  • DE

SN75LVPE4410RNQT

Part No SN75LVPE4410RNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 16G PCIE-4 REDRIVER / Buffer, ReDriver 4 Channel 16Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications PCI Express
Input Differential
Output Differential
Data Rate (Max) 16Gbps
Number of Channels 4
Delay Time 70ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 90mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number 75LVPE4410
Other Names 296-SN75LVPE4410RNQTCT,296-SN75LVPE4410RNQTDKR,296-SN75LVPE4410RNQTTR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260946-SN75LVPE4410RNQT
Ultra Librarian 3D Model Ultra Librarian SN75LVPE4410RNQT CAD Model

Description

Introducing the SN75LVPE4410RNQT from Texas Instruments

The SN75LVPE4410RNQT is a state-of-the-art PCIe 3.0 redriver from Texas Instruments, designed to enhance signal integrity and extend the reach of high-speed interconnects within computing, storage, and networking applications. This advanced semiconductor device is specifically engineered to address the challenges associated with long PCB traces and cables, providing a reliable solution for system designers and engineers.

Key Features and Benefits

  • PCIe 3.0 Compliance: The SN75LVPE4410RNQT supports up to 8.0 GT/s data rates, ensuring compatibility with third-generation PCI Express standards, making it ideal for applications requiring high data throughput.
  • Signal Conditioning: With built-in equalization, de-emphasis, and signal level adjustments, this redriver optimizes signal quality and reduces bit error rates, enhancing overall system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power dissipation, contributing to greener and cost-effective solutions.
  • Flexible Configuration: The SN75LVPE4410RNQT offers programmable settings via pin straps or I2C, allowing for easy customization to meet specific design requirements.
  • Small Footprint: Housed in a compact QFN package, the redriver saves valuable board space, which is critical in dense electronic assemblies.

Applications

The versatility of the SN75LVPE4410RNQT makes it suitable for a wide range of applications, including:

  • Data Centers and Servers
  • High-Performance Computing
  • Storage Systems
  • Networking Equipment
  • Consumer Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75LVPE4410RNQT is no exception. This product is manufactured using TI's advanced semiconductor processes, ensuring high durability and consistent performance. With Texas Instruments' extensive support and resources, customers can confidently integrate the SN75LVPE4410RNQT into their designs, knowing they are backed by one of the industry's leading technology providers.

Whether you are developing cutting-edge technology or upgrading existing systems, the SN75LVPE4410RNQT from Texas Instruments offers a robust and reliable solution for enhancing PCIe 3.0 signal integrity and extending system capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1780 $55.0680
14+ $7.5307 $105.4298
21+ $7.2953 $153.2013
29+ $7.0600 $204.7400
37+ $6.8247 $252.5139
50+ $6.1187 $305.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess