EN
  • EN
  • DE

SN75LVDS88PFD

Part No SN75LVDS88PFD
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC TFT TIMING CONTROLLER 100-QFP / Panel Timing Controller IC Output 100-HTQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL No
Input LVDS
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number SN75LV
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896848-SN75LVDS88PFD
Ultra Librarian 3D Model Ultra Librarian SN75LVDS88PFD CAD Model

Description

Product Overview: SN75LVDS88PFD

The SN75LVDS88PFD is a high-performance, FlatLink™ transmitter developed by Texas Instruments, specifically designed to meet the rigorous demands of high-speed data transmission in modern digital applications. This robust component is an integral part of the FlatLink™ family, which is renowned for its ability to transmit data at high speeds with low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High Data Rates: The SN75LVDS88PFD is capable of supporting data rates up to 1.565 Gbps, making it ideal for applications requiring rapid and efficient data transfer.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, this transmitter offers low power dissipation and noise immunity, ensuring reliable performance even in electrically noisy environments.
  • Reduced EMI: The device features a low-voltage swing and controlled edge rates, which significantly reduce EMI, a critical factor for maintaining signal integrity in densely packed electronic systems.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with a wide range of LVDS receivers and devices.

Applications

The SN75LVDS88PFD is suitable for a variety of applications, including:

  • High-resolution video displays and projectors
  • Flat panel display links
  • Backplane interconnects
  • High-speed data acquisition and generation

Technical Specifications

With a 3.3V power supply, the SN75LVDS88PFD operates over a wide temperature range, making it suitable for industrial applications. The device is packaged in a thin quad flat pack (TQFP), which minimizes board space and is conducive to efficient thermal management.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75LVDS88PFD is no exception, as it undergoes rigorous testing and validation to ensure it meets the high standards expected by customers for performance and reliability.

Ordering and Packaging

The product is available in a 80-pin PFD (TQFP) package and can be ordered with different options for commercial or industrial temperature ranges. For detailed ordering and shipping information, customers can refer to the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5254 $87.0508
3+ $35.7131 $107.1393
5+ $34.5971 $172.9855
6+ $33.4810 $200.8860
8+ $32.3650 $258.9200
11+ $29.0169 $319.1859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess