EN
  • EN
  • DE

SN75LVDS86ADGGR

Part No SN75LVDS86ADGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC FLATLINK(TM) RCVR 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 082488-SN75LVDS86ADGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDS86ADGGR CAD Model

Description

Product Overview: Texas Instruments SN75LVDS86ADGGR

The Texas Instruments SN75LVDS86ADGGR is a high-performance, FlatLink™ receiver that operates at a signaling rate of up to 1.565 Gbps. Designed for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms, this integrated circuit is ideal for a wide array of digital display data transmission and other high-speed data processing applications.

With the SN75LVDS86ADGGR, Texas Instruments offers a robust solution for converting four LVDS (Low Voltage Differential Signaling) data streams into 28 bits of CMOS/TTL data. This functionality makes it perfectly suited for applications such as LCD display panels, where it can be used to interface between the graphic controller and the display panel's timing controller.

Key Features:

  • Interface: The device receives data transmitted over four LVDS data channels and converts it into 28 bits of parallel CMOS/TTL data, making it highly versatile for interfacing with various digital systems.
  • Speed: With a high signaling rate capacity, the SN75LVDS86ADGGR is capable of supporting display resolutions that require high bandwidth and fast data throughput.
  • Compatibility: It is designed to support a wide range of data rates and is compatible with the TIA/EIA-644 LVDS standard, ensuring reliable performance and interoperability with other LVDS products.
  • Power Management: The device includes a power-down feature that significantly reduces power consumption when the receiver is not in active use.
  • Packaging: Housed in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, the SN75LVDS86ADGGR is designed for space-saving applications and is easy to integrate into system designs.

Applications:

The SN75LVDS86ADGGR is commonly used in digital display systems, particularly for interfacing with flat panel displays. Its high-speed data handling capabilities make it suitable for a variety of other applications that require the transmission of large amounts of data quickly and reliably over differential signaling interfaces. Some typical applications include high-resolution video transmission, computer monitors, and projectors, as well as industrial and medical imaging devices.

Overall, the Texas Instruments SN75LVDS86ADGGR represents a reliable and efficient solution for system designers looking to leverage the benefits of LVDS technology in their high-speed data communication and display-related projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8479 $50.0227
32+ $3.1573 $101.0336
50+ $3.0586 $152.9300
68+ $2.9599 $201.2732
88+ $2.8613 $251.7944
117+ $2.5653 $300.1401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess