EN
  • EN
  • DE

GP4504MTR-G1

Part No GP4504MTR-G1
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824228-GP4504MTR-G1
Ultra Librarian 3D Model Ultra Librarian GP4504MTR-G1 CAD Model

Description

Introducing the GP4504MTR-G1 from Diodes Incorporated

The GP4504MTR-G1 is a state-of-the-art power rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of their expansive range of diodes specifically tailored to meet the high efficiency and reliability demands of modern electronic applications.

Constructed with the highest quality materials, the GP4504MTR-G1 is a surface-mount device (SMD) that offers superior thermal performance and a compact footprint. Its design is optimized for high-voltage applications, making it an ideal choice for power supply systems that require a robust and efficient rectification process.

Key Features

  • Voltage Rating: The GP4504MTR-G1 has a reverse voltage rating of 400V, providing a wide safety margin for applications that experience high voltage transients.
  • Current Capacity: With a forward current rating of 4A, this diode can handle significant power levels, making it suitable for a variety of demanding applications.
  • High Efficiency: Its low forward voltage drop ensures high efficiency, which is crucial for minimizing power loss and heat generation in power conversion systems.
  • Thermal Characteristics: The device's power dissipation and thermal resistance are engineered for optimal heat management, contributing to its longevity and stable performance.
  • Package: The GP4504MTR-G1 comes in a green Molding compound with over molding clip, which not only aids in heat dissipation but also offers environmental benefits by being RoHS compliant.

Applications

The versatility of the GP4504MTR-G1 allows it to be used in a wide array of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

With its exceptional performance and reliability, the GP4504MTR-G1 is a perfect choice for engineers and designers looking to enhance the efficiency and durability of their power systems. Diodes Incorporated's commitment to quality ensures that this product will meet and exceed the expectations of even the most demanding applications.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0601 $57.9965
2,345+ $0.0494 $115.8430
3,625+ $0.0478 $173.2750
5,000+ $0.0462 $231.0000
6,460+ $0.0447 $288.7620
8,650+ $0.0401 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess