EN
  • EN
  • DE

SN75LVDS387DGG

Part No SN75LVDS387DGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 16-CH HS DIFF DRIVER 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol LVDS
Number of Drivers/Receivers 16/0
Data Rate 630Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-TSSOP
Win Source Part Number 007544-SN75LVDS387DGG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVDS387DGG CAD Model

Description

Product Overview: SN75LVDS387DGG

The SN75LVDS387DGG is a high-performance, low-voltage differential signaling (LVDS) octal transceiver designed by Texas Instruments. This integrated circuit is specifically crafted to facilitate high-speed bidirectional data communication on multipoint bus transmission lines. It is commonly used in applications that require low power consumption and high data rates, such as networking equipment, telecommunications, and data acquisition systems.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps per channel, providing a robust solution for high-speed data transmission.
  • Low-Voltage Operation: Operating at a nominal 3.3V supply voltage, the SN75LVDS387DGG ensures reduced power consumption, making it ideal for power-sensitive applications.
  • Reduced EMI: LVDS technology offers low electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noise-sensitive environments.
  • Bus-Pin ESD Protection: The transceiver includes electrostatic discharge (ESD) protection exceeding 15 kV on the bus pins, providing robustness against static electricity and enhancing system reliability.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range from -40°C to 85°C, ensuring performance in harsh environmental conditions.

Product Specifications

  • Package: The SN75LVDS387DGG is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Compatibility: It is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Integrated Termination: The device includes integrated termination resistors, which minimize the need for external components and simplify PCB layout.
  • Fail-Safe Function: A fail-safe function ensures a high output state on the receiver outputs when the inputs are left open or shorted, or when the input power is off.

Applications

With its robust feature set, the SN75LVDS387DGG is suitable for a variety of applications, including:

  • High-speed backplanes and cable interconnects
  • Cellular base stations and networking switches
  • Industrial control systems and data acquisition
  • Computer peripherals and server applications

The Texas Instruments SN75LVDS387DGG transceiver represents a reliable solution for system designers looking to enhance their high-speed communication interfaces with a balance of speed, power efficiency, and signal integrity.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7003 $50.1009
8+ $13.7028 $109.6224
12+ $13.2746 $159.2952
16+ $12.8464 $205.5424
21+ $12.4182 $260.7822
27+ $11.1335 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,418 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess