EN
  • EN
  • DE

SN75LVDS31PWR

Part No SN75LVDS31PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16TSSOP  /  4/0 Driver LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN75LV
Other Names 296-12005-1,296-12005-2,296-12005-6R,296-12005-6,296-12005-2R,296-12005-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261539-SN75LVDS31PWR
Ultra Librarian 3D Model Ultra Librarian SN75LVDS31PWR CAD Model

Description

Product Overview: SN75LVDS31PWR by Texas Instruments

The SN75LVDS31PWR is a high-performance, quadruple differential line driver designed by Texas Instruments to meet the stringent requirements of high-speed data transmission systems. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate at low power while providing high data rates, making it an ideal choice for a wide range of applications in computing, networking, telecommunications, and industrial markets.

Key Features

  • High Data Rates: The SN75LVDS31PWR supports signaling rates up to 400 Mbps, enabling fast data transfer for critical applications.
  • Low-Voltage Operation: With a nominal voltage of 3.3V, this device ensures energy-efficient operation, which is crucial for power-sensitive designs.
  • Differential Signaling: LVDS technology offers reduced electromagnetic interference (EMI) and crosstalk, providing robust data transmission even in electrically noisy environments.
  • Wide Operating Temperature Range: The device is designed to perform reliably in a broad range of temperatures, from -40°C to 85°C, accommodating various industrial and commercial applications.

Applications

The SN75LVDS31PWR is versatile and can be implemented in numerous high-speed data communication systems, including:

  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable data transmission systems
  • Clock distribution networks

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN75LVDS31PWR, providing a compact solution that is well-suited for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easier integration into modern PCB designs. Furthermore, Texas Instruments is committed to delivering high-quality products, and the SN75LVDS31PWR is no exception, being manufactured under stringent quality control standards to ensure reliability and performance.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments official website or contact their support services.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess