EN
  • EN
  • DE

SN75LVDS050DR

Part No SN75LVDS050DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC  /  2/2 Transceiver Full LVDS 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN75LV
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261502-SN75LVDS050DR
Ultra Librarian 3D Model Ultra Librarian SN75LVDS050DR CAD Model

Description

Product Overview: SN75LVDS050DR

The SN75LVDS050DR is a high-speed differential line driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to facilitate fast, reliable data transmission with low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Differential Signaling: LVDS technology allows for lower voltage swings and differential signaling, which enhances noise immunity and minimizes power dissipation.
  • Low Power Consumption: Operating with a nominal 3.3V supply voltage, the SN75LVDS050DR is optimized for low power operation, which is critical for energy-sensitive designs.
  • Reduced EMI: The device's low voltage differential signaling helps to reduce EMI, a common challenge in high-speed data communications.
  • Interoperability: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Wide Operating Temperature Range: The SN75LVDS050DR is designed to operate over a temperature range of -40°C to 85°C, making it suitable for industrial applications.
  • Surface-Mount Package: Supplied in an SOIC-16 package, the product is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Applications

The SN75LVDS050DR is versatile and can be used in a variety of applications, including:

  • High-speed data communication in computing and networking equipment
  • Point-to-point baseband data transmission over controlled impedance media
  • Backplane interconnects and clock distribution networks
  • Telecommunication infrastructures
  • Industrial control systems and factory automation

Conclusion

With its robust feature set and compliance with the LVDS standard, the SN75LVDS050DR from Texas Instruments is an excellent choice for designers looking to implement fast, efficient, and reliable data transmission in their systems. Its low power consumption and reduced EMI make it particularly well-suited for environmentally conscious and densely packed electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess