EN
  • EN
  • DE

SN75LVCP601RTJR

Part No SN75LVCP601RTJR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVDS Driver 6000Mbps 20-Pin WQFN EP T/R / IC REDRIVER SATA 2CH 6GBPS 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA
Input CML
Output VML
Data Rate (Max) 6Gbps
Number of Channels 2
Delay Time 323ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 65mA
Temperature Range - Operating 0°C to 85°C
Case / Package 20-QFN (4x4)
Win Source Part Number 082477-SN75LVCP601RTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN75LVCP601
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China, Malaysia , Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75LVCP601RTJR CAD Model

Description

Product Overview: SN75LVCP601RTJR from Texas Instruments

The SN75LVCP601RTJR is a state-of-the-art dual-channel 6-Gbps SATA redriver and signal conditioner designed and manufactured by Texas Instruments. This high-performance integrated circuit is specifically tailored to enhance signal quality and extend the reach of high-speed serial links while maintaining signal integrity in storage, networking, and computing applications.

Key Features

  • High-Speed Performance: With support for data rates up to 6 Gbps, the SN75LVCP601RTJR is well-suited for SATA 3.0 interfaces, ensuring fast and reliable data transfer for critical applications.
  • Dual-Channel Operation: This redriver supports two independent SATA channels, allowing for flexible and efficient use in various configurations.
  • Signal Conditioning: Advanced signal conditioning capabilities, including programmable equalization, amplitude, and de-emphasis levels, enable the device to optimize signal quality over extended cable lengths and through connectors.
  • Low Power Consumption: Designed for energy efficiency, the SN75LVCP601RTJR operates with minimal power consumption, making it an ideal choice for power-sensitive applications.
  • Hot-Plug Capability: The device supports hot-plugging, allowing for the connection and disconnection of devices without the need to power down the system.
  • Robust Design: The redriver is engineered to withstand electrostatic discharge (ESD) events, providing enhanced durability and reliability for industrial environments.

Applications

The versatility of the SN75LVCP601RTJR makes it an excellent choice for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Data Center Infrastructure
  • External Storage Solutions

Technical Specifications

The SN75LVCP601RTJR is offered in a compact 3 mm x 3 mm QFN package, suitable for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance across diverse operating conditions. The device is compatible with the SATA 1.5 Gbps and 3 Gbps specifications and is backward compatible with previous SATA generations.

For engineers and system designers seeking to enhance their high-speed data transmission systems, the SN75LVCP601RTJR from Texas Instruments provides a robust and efficient solution, ensuring signal integrity and improved performance in a wide range of applications.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7728 $52.8192
33+ $3.0956 $102.1548
51+ $2.9989 $152.9439
69+ $2.9022 $200.2518
90+ $2.8054 $252.4860
120+ $2.5152 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess