EN
  • EN
  • DE

SN75LVCP412RTJT

Part No SN75LVCP412RTJT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 3GBPS 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 320ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 55mA
Temperature Range - Operating 0°C to 85°C
Case / Package 20-QFN (4x4)
Win Source Part Number 1101091-SN75LVCP412RTJT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVCP412RTJT CAD Model

Description

The SN75LVCP412RTJT is a state-of-the-art dual-channel 2:1 multiplexer and demultiplexer designed by Texas Instruments for high-speed signal switching. This integrated circuit is part of TI's extensive line of signal conditioning products and is built to facilitate efficient data management within complex electronic systems.

Key Features

  • High-Speed Performance: The device is capable of supporting data rates up to 11.3 Gbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: It operates with a minimal power dissipation, which is critical for power-sensitive designs.
  • Signal Conditioning: The SN75LVCP412RTJT includes features like input equalization and output de-emphasis to optimize signal integrity over long distances and through various media.
  • Flexibility: The dual-channel configuration allows for a versatile range of applications, including switching between two high-speed sources or combining two inputs into one output.
  • Small Form Factor: Housed in a compact QFN package, it is ideal for space-constrained applications.

Applications

With its robust design and high-speed capabilities, the SN75LVCP412RTJT is well-suited for a wide array of applications. It is commonly used in data centers and high-performance computing environments, as well as in consumer electronics where high-speed data transfer is essential, such as:

  • Server and Storage Systems
  • Networking Equipment
  • Digital Signage
  • High-Definition Video Broadcast Systems
  • Telecommunication Infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN75LVCP412RTJT is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance even in the most demanding environments. Customers can trust in the durability and longevity of this product for their critical applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9968 $55.9744
18+ $5.7409 $103.3362
27+ $5.5615 $150.1605
38+ $5.3821 $204.5198
49+ $5.2027 $254.9323
65+ $4.6645 $303.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess