Product Overview: Texas Instruments SN75LBC180DR
The Texas Instruments SN75LBC180DR is a robust differential bus transceiver designed to provide bidirectional data communication on multipoint bus transmission lines. It is a part of the industry-standard SN75LBC180 series, which is known for its reliability and performance in demanding applications. This particular model comes in an SOIC-8 (Small Outline Integrated Circuit) package, offering a compact footprint for space-constrained applications.
Key Features
- Bus-Pin ESD Protection: The SN75LBC180DR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's longevity and stability in environments prone to static electricity.
- Thermal Shutdown Protection: With a built-in thermal shutdown feature, the device prevents overheating, thereby safeguarding the transceiver and the system it serves.
- Low-Power Consumption: Designed for efficiency, it operates with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Wide Common-Mode Range: The device can handle a wide range of common-mode voltages, enabling reliable data transmission even in electrically noisy environments.
- High Impedance Receiver Input: The high-impedance receiver input ensures minimal loading on the bus line, which is particularly beneficial in multipoint networks.
Applications
The SN75LBC180DR is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Factory automation
- Building automation
- Automotive networks
- Networking equipment
- Instrumentation
Technical Specifications
Some of the technical specifications that make the SN75LBC180DR stand out include:
- Signaling Rate: Up to 30 Mbps
- Power Supply Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Package Type: SOIC-8
The Texas Instruments SN75LBC180DR is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Whether you're designing a new system or upgrading an existing one, this transceiver is an excellent choice for ensuring robust communication and long-term performance.