EN
  • EN
  • DE

TPD1E1B04DPYT

Part No TPD1E1B04DPYT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 8.5VC 2X1SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package 2-X1SON (1x.60)
Family Name TPD1E1B04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-46892-2, 296-46892-1, 296-46892-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937234-TPD1E1B04DPYT
Ultra Librarian 3D Model Ultra Librarian TPD1E1B04DPYT CAD Model

Description

Overview of Texas Instruments TPD1E1B04DPYT

The TPD1E1B04DPYT is a state-of-the-art single-channel ESD protection device from Texas Instruments, designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is an essential addition to any design where space is at a premium and protection is paramount.

Key Features

  • Low Clamping Voltage: The TPD1E1B04DPYT offers a low clamping voltage, which is critical in protecting sensitive electronics from the damaging effects of ESD strikes.
  • IEC Compatibility: It is designed to comply with the IEC 61000-4-2 (ESD) standard, ensuring that devices are safeguarded against common electrostatic occurrences.
  • Small Package Size: Housed in a tiny DYY package, the TPD1E1B04DPYT is ideal for space-constrained applications, allowing for high-density board layouts.
  • Wide Operating Range: This ESD protection device operates over a wide temperature range, making it suitable for a variety of industrial and consumer applications.

Applications

The TPD1E1B04DPYT is versatile and can be used to protect a range of high-speed data lines, including:

  • USB 2.0 interfaces
  • DisplayPort and HDMI connections
  • Antenna connections
  • Keypad and button interfaces
  • Other general-purpose I/O lines requiring ESD protection

Performance and Durability

With its robust design, the TPD1E1B04DPYT ensures that electronic devices can withstand ESD strikes, thus preserving the integrity and longevity of the product. Its low dynamic resistance and capacitance minimize signal degradation, making it an excellent choice for protecting high-speed data lines without compromising signal integrity.

Easy Integration

Engineers will appreciate the ease with which the TPD1E1B04DPYT can be integrated into existing designs, thanks to its compatibility with standard manufacturing processes. Its small form factor also means that it can be easily retrofitted into existing layouts without the need for extensive redesigns.

Overall, the TPD1E1B04DPYT from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal ESD protection solution for a wide array of electronic applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5413 $51.4235
230+ $0.4442 $102.1660
350+ $0.4303 $150.6050
485+ $0.4164 $201.9540
625+ $0.4025 $251.5625
835+ $0.3609 $301.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695,810 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess