Product Overview: SN75LBC176P
The SN75LBC176P is a differential bus transceiver designed by Texas Instruments to facilitate communication in balanced transmission lines. This integrated circuit is a part of the 3.3V and 5V differential bus transceiver family and is engineered to deliver robust performance for industrial applications that require high-speed data transfer over long distances.
Key Features
- Bus-Pin Protection: The SN75LBC176P comes with robust protection features, including over-voltage protection on the bus pins, ensuring resilience against electrical disturbances.
- High-Speed Operation: Capable of achieving signaling rates up to 30 Mbps, this transceiver is suited for high-speed data transmission applications.
- Low-Power Consumption: With its power-saving features, the device operates efficiently, making it ideal for power-sensitive designs.
- Wide Common-Mode Range: The device supports a wide common-mode voltage range, which enhances data integrity in electrically noisy environments.
- Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring reliable operation under various conditions.
Applications
The SN75LBC176P is versatile and finds its use in a multitude of applications, including but not limited to:
- Industrial control systems
- Factory automation
- Building automation and HVAC systems
- Network equipment and telecommunication systems
- Automotive networks
Technical Specifications
| Parameter |
Value |
| Signaling Rate |
Up to 30 Mbps |
| Operating Voltage |
4.75 V to 5.25 V |
| Package Type |
DIP |
| Temperature Range |
0°C to 70°C |
With its combination of speed, reliability, and protection features, the SN75LBC176P from Texas Instruments is a prime choice for designers looking to implement a robust communication interface in their systems.