EN
  • EN
  • DE

LM4040C50ILP

Part No LM4040C50ILP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 5V TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM4040C50
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199492-LM4040C50ILP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040C50ILP CAD Model

Description

Product Overview: LM4040C50ILP Precision Voltage Reference

The LM4040C50ILP is a high-precision voltage reference component manufactured by Texas Instruments. This device offers a fixed voltage of 5V and is part of the LM4040 series known for their reliability and stability in various applications. The LM4040C50ILP is designed to operate with a minimal supply current, making it an ideal choice for power-sensitive applications.

Key Features

  • Precision Voltage: The device provides a precise 5V output with an impressive accuracy level, ensuring consistent performance for sensitive electronic circuits.
  • Low Temperature Coefficient: It has a low temperature coefficient, which allows it to maintain voltage stability across a wide range of operating temperatures, making it suitable for industrial and automotive applications.
  • Wide Operating Current Range: The LM4040C50ILP is capable of operating over a broad current range, providing design flexibility and compatibility with various types of circuits.
  • High Output Current: Despite its low power consumption, the device can source or sink a high output current, which is beneficial for driving loads or for use in reference designs.
  • Reverse Breakdown Voltage: The precision voltage reference is designed to withstand reverse breakdown voltage, ensuring durability and long-term reliability.
  • Small Form Factor: The LM4040C50ILP comes in a small-sized package, making it an excellent choice for space-constrained applications.

Applications

The LM4040C50ILP is versatile and can be used across a wide array of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Equipment

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The LM4040C50ILP is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that not only meets but exceeds industry standards for performance and reliability. Additionally, TI provides comprehensive technical documentation and support to facilitate the integration of the LM4040C50ILP into various applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5395 $51.2525
230+ $0.4427 $101.8210
350+ $0.4289 $150.1150
485+ $0.4150 $201.2750
625+ $0.4012 $250.7500
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess