EN
  • EN
  • DE

SN75LBC175ADRG4

Part No SN75LBC175ADRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE RS-485 DIFFERENTIAL LINE RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256342-SN75LBC175ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC175ADRG4 CAD Model

Description

The SN75LBC175ADRG4 is a high-quality differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This particular component is part of the 7LBC series and is specifically tailored for bidirectional communication on multipoint bus transmission lines. It is compliant with the RS-485 and RS-422 standards, making it suitable for serial data transmission over long distances and in noisy environments.

Key Features

  • Interface Type: The device supports RS-485 and RS-422 standards, ensuring compatibility with a wide range of industrial communication protocols.
  • Quad Channels: It features four independent line drivers and receivers, allowing for efficient data management and increased throughput.
  • High-Speed Operation: With a signaling rate of up to 30 Mbps, the SN75LBC175ADRG4 is capable of handling high-speed data transmission requirements.
  • Thermal Shutdown Protection: The inclusion of thermal shutdown protection helps prevent damage from overheating, enhancing the transceiver's reliability and lifespan.
  • Low Power Consumption: Designed for energy efficiency, this transceiver maintains low power consumption without compromising performance.
  • Fail-Safe Design: The device ensures a fail-safe receiver output when the bus input lines are open, shorted, or idle, providing additional safety and robustness in operation.

Applications

The SN75LBC175ADRG4 is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data acquisition systems
  • Telecommunications

Physical Attributes

The device comes in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Its operating temperature range is from -40°C to +85°C, allowing for deployment in a wide range of environmental conditions.

Ordering and Packaging

When ordering the SN75LBC175ADRG4, it is essential to note the specific orderable part number to ensure the correct specifications are met. The device is supplied in tape and reel packaging, which facilitates automated assembly processes and is ideal for large volume production runs.

For more detailed information, datasheets, and technical support, customers are advised to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3821 $50.2926
15+ $6.8777 $103.1655
23+ $6.6627 $153.2421
32+ $6.4478 $206.3296
41+ $6.2329 $255.5489
54+ $5.5881 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess